Appleton Electric Explosionproof Pin and Sleeve Plug ECP-1523

Description
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 15 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
Datasheet
Description
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 15 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - ECP-1523 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
ECP-1523
Explosionproof Pin and Sleeve Plug ECP-1523
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 15 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
  • COPPER-FREE ALUMINUM MATERIAL
  • 0.538 INCH MIN. CABLE OUTER DIAMETER
  • 0.639 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • CSA APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE
  • 15 AMP CURRENT RATING
  • 3 POLE(S)
  • STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE
  • U-LINE[TM] BRAND
  • OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT
  • ECP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number ECP-1523
Product Name Explosionproof Pin and Sleeve Plug
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

8 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 7.95 mm
View Details
End stop limiter - YSRA-8-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .625 [15.9]
View Details
2 suppliers