Appleton Electric Explosionproof Closure Plug PLG-250A

Description
THREADED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-250A - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-250A
Explosionproof Closure Plug PLG-250A
THREADED TYPE ALUMINUM MATERIAL EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • EPOXY POWDER COATED FINISH
  • THREADED METAL CONDUIT USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-250A
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
EPDM Pull Plug Kit - EPPKI - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material EPDM
View Details
End stop - KYC-32 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details