Appleton Electric Explosionproof Closure Plug PLG-125S

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE SQUARE HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE SQUARE HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-125S - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-125S
Explosionproof Closure Plug PLG-125S
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/4 INCH TRADE SIZE SQUARE HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • THREADED METAL CONDUIT USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • SQUARE HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-125S
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.975
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details