Appleton Electric Explosionproof Closure Plug PLG-100S

Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-100S - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-100S
Explosionproof Closure Plug PLG-100S
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH THREADED METAL CONDUIT USED ON UL 886 APPROVAL CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1 INCH TRADE SIZE SQUARE HEAD STYLE UNILETS. BRAND APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B) PLG MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • THREADED METAL CONDUIT USED ON
  • UL 886 APPROVAL
  • CLASS I GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1 INCH TRADE SIZE
  • SQUARE HEAD STYLE
  • UNILETS. BRAND
  • APPLICABLE STANDARD NEC 501-4(A), NEC 501-4(B)
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-100S
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Three Layer Septa - 76005 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
End stop - KYC-63 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details