Appleton Electric Explosionproof Closure Plug PLG-400S

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE SQUARE HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE SQUARE HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-400S - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-400S
Explosionproof Closure Plug PLG-400S
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE SQUARE HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • THREADED METAL CONDUIT USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 4 INCH TRADE SIZE
  • SQUARE HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-400S
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Polypropylene, End Of Pipe 4
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details