Appleton Electric Explosionproof Closure Plug PLG-400

Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-400 - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-400
Explosionproof Closure Plug PLG-400
THREADED TYPE ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 4 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I GROUP B/C/D, CLASS II GROUP E/F/G, CLASS III CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-400
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plugs - M7-21-9306532 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details