Appleton Electric Explosionproof Pin and Sleeve Plug PRE516PB

Description
POLYAMIDE MATERIAL 200 TO 250VAC AT50/60HZ VOLTAGE RATING ZONE 1, 2, 21 AND 22, IP66 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) A.T.X[R] BRAND PIN CONFIGURATION 3P+N+E TEMPERATURE RATING -40 TO 131 DEG F PRE MODEL
Datasheet
Description
POLYAMIDE MATERIAL 200 TO 250VAC AT50/60HZ VOLTAGE RATING ZONE 1, 2, 21 AND 22, IP66 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) A.T.X[R] BRAND PIN CONFIGURATION 3P+N+E TEMPERATURE RATING -40 TO 131 DEG F PRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - PRE516PB - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
PRE516PB
Explosionproof Pin and Sleeve Plug PRE516PB
POLYAMIDE MATERIAL 200 TO 250VAC AT50/60HZ VOLTAGE RATING ZONE 1, 2, 21 AND 22, IP66 ENCLOSURE 16 AMPERE CURRENT RATING 4 POLE(S) A.T.X[R] BRAND PIN CONFIGURATION 3P+N+E TEMPERATURE RATING -40 TO 131 DEG F PRE MODEL
  • POLYAMIDE MATERIAL
  • 200 TO 250VAC AT50/60HZ VOLTAGE RATING
  • ZONE 1, 2, 21 AND 22, IP66 ENCLOSURE
  • 16 AMPERE CURRENT RATING
  • 4 POLE(S)
  • A.T.X[R] BRAND
  • PIN CONFIGURATION 3P+N+E
  • TEMPERATURE RATING -40 TO 131 DEG F
  • PRE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PRE516PB
Product Name Explosionproof Pin and Sleeve Plug
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical Night Cap Bell End, 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details