Appleton Electric Explosionproof Pin and Sleeve Plug ECP-2023

Description
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 20 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONTACT CONFIGURATION NEMA 5-20P CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
Datasheet
Description
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 20 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONTACT CONFIGURATION NEMA 5-20P CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - ECP-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
ECP-2023
Explosionproof Pin and Sleeve Plug ECP-2023
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 125 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 20 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONTACT CONFIGURATION NEMA 5-20P CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
  • COPPER-FREE ALUMINUM MATERIAL
  • 0.538 INCH MIN. CABLE OUTER DIAMETER
  • 0.639 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • CSA APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE
  • 20 AMP CURRENT RATING
  • 3 POLE(S)
  • STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE
  • U-LINE[TM] BRAND
  • OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH
  • CONTACT CONFIGURATION NEMA 5-20P
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT
  • ECP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number ECP-2023
Product Name Explosionproof Pin and Sleeve Plug
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap Bell End, 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Long Life GC Autosampler Septa - 75832 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4528 inch (? to 11.5 mm)
View Details
End stop kit - EADP-ES-R3-32 - Festo Corporation
Specs
Features Threaded
View Details