Appleton Electric Explosionproof Pin and Sleeve Plug ECP-20232

Description
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 20 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
Datasheet
Description
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 20 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - ECP-20232 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
ECP-20232
Explosionproof Pin and Sleeve Plug ECP-20232
COPPER-FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 2 WIRE(S) CSA APPROVAL 250 VOLT AC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE 20 AMP CURRENT RATING 3 POLE(S) STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE U-LINE[TM] BRAND OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT ECP MODEL
  • COPPER-FREE ALUMINUM MATERIAL
  • 0.538 INCH MIN. CABLE OUTER DIAMETER
  • 0.639 INCH MAX. CABLE OUTER DIAMETER
  • 2 WIRE(S)
  • CSA APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7BCD/9FG ENCLOSURE
  • 20 AMP CURRENT RATING
  • 3 POLE(S)
  • STANDARD NON-EXPLOSIONPROOF RECEPTACLE, U-LINE EXPLOSIONPROOF RECEPTACLE MATING RECEPTACLE
  • U-LINE[TM] BRAND
  • OVERALL DIMENSION 1.75 INCH WIDTH X 1.52 INCH DEPTH
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • APPLICATION REFINERY, PETROCHEMICAL PLANT AND OTHER AREAS SUBJECT TO WHERE IGNITABLE GASES ARE PRESENT
  • ECP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number ECP-20232
Product Name Explosionproof Pin and Sleeve Plug
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull-Tab Tapered Plugs - CPT-7 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details