Appleton Electric Explosionproof Closure Plug PLG-200A

Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG-200A - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG-200A
Explosionproof Closure Plug PLG-200A
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH THREADED METAL CONDUIT USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B PLG MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • THREADED METAL CONDUIT USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG-200A
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Glv. Steel Wing Nut, 5.62
Specs
Shape / Application Round
Material Rubber - Silicone; Natural Rubber
NPT Thread None
View Details
Low Bleed High Temperatre Septa - 75841 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.6693 inch (? to 17 mm)
View Details
End stop - KYC-63 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details