Appleton Electric Explosionproof Pin and Sleeve Plug CPP516

Description
COPPER FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 3 PHASE(S) UL APPROVAL 125 TO 250 VAC/18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 2 POLE(S) CPS MATING RECEPTACLE CONTENDER[R] BRAND
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 3 PHASE(S) UL APPROVAL 125 TO 250 VAC/18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 2 POLE(S) CPS MATING RECEPTACLE CONTENDER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Plug - CPP516 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Plug
CPP516
Explosionproof Pin and Sleeve Plug CPP516
COPPER FREE ALUMINUM MATERIAL 0.538 INCH MIN. CABLE OUTER DIAMETER 0.639 INCH MAX. CABLE OUTER DIAMETER 3 PHASE(S) UL APPROVAL 125 TO 250 VAC/18 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 2 POLE(S) CPS MATING RECEPTACLE CONTENDER[R] BRAND
  • COPPER FREE ALUMINUM MATERIAL
  • 0.538 INCH MIN. CABLE OUTER DIAMETER
  • 0.639 INCH MAX. CABLE OUTER DIAMETER
  • 3 PHASE(S)
  • UL APPROVAL
  • 125 TO 250 VAC/18 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 2 POLE(S)
  • CPS MATING RECEPTACLE
  • CONTENDER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number CPP516
Product Name Explosionproof Pin and Sleeve Plug
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Cable Gland Plugs - 8659805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Pipe Plug, Mechanical Night Cap, Spigot End 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details