Appleton Electric Explosionproof Closure Plug PLG75RA

Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet
Description
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG75RA - Appleton Electric
Rosemont, IL, USA
Explosionproof Closure Plug
PLG75RA
Explosionproof Closure Plug PLG75RA
THREADED TYPE ALUMINUM MATERIAL NATURAL FINISH IMC/RIGID CONDUIT USED ON UL APPROVAL 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND APPLICABLE STANDARD NEC 501-4A/501-4B CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE PLG MODEL
  • THREADED TYPE
  • ALUMINUM MATERIAL
  • NATURAL FINISH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3/4 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEC 501-4A/501-4B
  • CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • TYPE PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Plugs, Stoppers, and Inserts
Product Number PLG75RA
Product Name Explosionproof Closure Plug
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

TSS BREATHER PLUG WITH VALVE 1/4
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread M12/M16/M20
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details