Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE110XS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 4.33 inch (110 mm) |
| Length Through Bore | 3.66 inch (93 mm) |
| Housing Diameter | 6.69 inch (170 mm) |