Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE55XS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 2.17 inch (55 mm) |
| Length Through Bore | 1.85 inch (47 mm) |
| Housing Diameter | 3.54 inch (90 mm) |