52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE6E |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.2362 inch (6 mm) |
| Length Through Bore | 0.2362 inch (6 mm) |
| Housing Diameter | 0.5512 inch (14 mm) |