52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GAC32T |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.26 inch (32 mm) |
| Length Through Bore | 0.6693 inch (17 mm) |
| Housing Diameter | 2.28 inch (58 mm) |