Outer ring made from carbon steel, inner ring is made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC600HT |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 23.62 inch (600 mm) |
| Length Through Bore | 10.71 inch (272 mm) |
| Housing Diameter | 31.5 inch (800 mm) |