AST Bearings LLC Rod Ends and Spherical Bearings GEFZ4S

Description
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent
Description
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEFZ4S - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEFZ4S
Rod Ends and Spherical Bearings GEFZ4S
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEFZ4S
Product Name Rod Ends and Spherical Bearings
Bore Diameter 0.1900 inch (4.83 mm)
Length Through Bore 0.2810 inch (7.14 mm)
Housing Diameter 0.5625 inch (14.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 529010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1575 inch (4 mm)
Housing Diameter 0.3150 inch (8 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 45 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.68 inch (68 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ76ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 3 inch (76.2 mm)
Length Through Bore 2.62 inch (66.67 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details