Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE20XS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.7874 inch (20 mm) |
| Length Through Bore | 0.6299 inch (16 mm) |
| Housing Diameter | 1.26 inch (32 mm) |