Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC530HCS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 20.87 inch (530 mm) |
| Length Through Bore | 9.57 inch (243 mm) |
| Housing Diameter | 27.95 inch (710 mm) |