Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE40XS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.57 inch (40 mm) |
| Length Through Bore | 1.3 inch (33 mm) |
| Housing Diameter | 2.44 inch (62 mm) |