Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE90XS/K |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 3.54 inch (90 mm) |
| Length Through Bore | 2.99 inch (76 mm) |
| Housing Diameter | 5.51 inch (140 mm) |