Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE12C |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.4724 inch (12 mm) |
| Length Through Bore | 0.3937 inch (10 mm) |
| Housing Diameter | 0.8661 inch (22 mm) |