Outer ring - 52100 chrome steel or equivalent with PTFE plastic liner, Inner ring - 52100 chrome steel or equivalent with hard chrome plating
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE12N |
| Product Name | Rod Ends and Spherical Bearings |
| Bore Diameter | 0.4724 inch (12 mm) |
| Length Through Bore | 0.3937 inch (10 mm) |
| Housing Diameter | 0.8661 inch (22 mm) |