Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC530HC |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 530 inch (13462 mm) |
| Length Through Bore | 243 inch (6172 mm) |
| Housing Diameter | 710 inch (18034 mm) |