52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GACZ152S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 6 inch (152 mm) |
| Length Through Bore | 3.1 inch (78.74 mm) |
| Housing Diameter | 8.75 inch (222 mm) |