52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GACZ101S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 4 inch (102 mm) |
| Length Through Bore | 2.3 inch (58.42 mm) |
| Housing Diameter | 6.25 inch (159 mm) |