AST Bearings LLC Rod Ends and Spherical Bearings GEBJ6S

Description
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent
Description
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEBJ6S - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEBJ6S
Rod Ends and Spherical Bearings GEBJ6S
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEBJ6S
Product Name Rod Ends and Spherical Bearings
Bore Diameter 0.2362 inch (6 mm)
Length Through Bore 0.3543 inch (9 mm)
Housing Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ76ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 3 inch (76.2 mm)
Length Through Bore 2.62 inch (66.67 mm)
View Details
Plain Bearings - 529060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7874 inch (20 mm)
Housing Diameter 1.1 inch (28 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 25UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.65 inch (42 mm)
View Details