52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GACZ127S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 5 inch (127 mm) |
| Length Through Bore | 2.88 inch (73.15 mm) |
| Housing Diameter | 7.75 inch (197 mm) |