52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE35ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.38 inch (35 mm) |
| Length Through Bore | 0.9843 inch (25 mm) |
| Housing Diameter | 2.17 inch (55 mm) |