Inner ring and outer ring are made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC380XT-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 14.96 inch (380 mm) |
| Length Through Bore | 7.48 inch (190 mm) |
| Housing Diameter | 20.47 inch (520 mm) |