Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC400HC |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 400 inch (10160 mm) |
| Length Through Bore | 190 inch (4826 mm) |
| Housing Diameter | 540 inch (13716 mm) |