Inner ring and outer ring are made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC340XT |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 13.39 inch (340 mm) |
| Length Through Bore | 6.3 inch (160 mm) |
| Housing Diameter | 18.11 inch (460 mm) |