AST Bearings LLC Rod Ends and Spherical Bearings GEC320XF/Q

Description
Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy
Description
Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEC320XF/Q - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEC320XF/Q
Rod Ends and Spherical Bearings GEC320XF/Q
Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy

Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEC320XF/Q
Product Name Rod Ends and Spherical Bearings
Bore Diameter 12.6 inch (320 mm)
Length Through Bore 6.3 inch (160 mm)
Housing Diameter 17.32 inch (440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ69ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.75 inch (69.85 mm)
Length Through Bore 2.41 inch (61.11 mm)
View Details
Oscillation - Spherical Bearing - SB65 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.13 inch (105 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 528330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Housing Diameter 1.06 inch (27.05 mm)
Description Sintered Bronze
View Details