AST Bearings LLC Rod Ends and Spherical Bearings GE160XT/X

Description
Inner ring and outer ring made from stainless steel
Description
Inner ring and outer ring made from stainless steel

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GE160XT/X - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GE160XT/X
Rod Ends and Spherical Bearings GE160XT/X
Inner ring and outer ring made from stainless steel

Inner ring and outer ring made from stainless steel

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GE160XT/X
Product Name Rod Ends and Spherical Bearings
Bore Diameter 6.3 inch (160 mm)
Length Through Bore 4.13 inch (105 mm)
Housing Diameter 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB90 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 5.51 inch (140 mm)
View Details
Plain Bearings - 558494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.38 inch (35 mm)
Housing Diameter 1.77 inch (45 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ76ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 3 inch (76.2 mm)
Length Through Bore 2.62 inch (66.67 mm)
View Details