52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GAC65T |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 2.56 inch (65 mm) |
| Length Through Bore | 0.9055 inch (23 mm) |
| Housing Diameter | 3.94 inch (100 mm) |