Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE17C |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 0.6693 inch (17 mm) |
| Length Through Bore | 0.5512 inch (14 mm) |
| Housing Diameter | 1.18 inch (30 mm) |