52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEEW250ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 9.84 inch (250 mm) |
| Length Through Bore | 9.84 inch (250 mm) |
| Housing Diameter | 15.75 inch (400 mm) |