52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GACZ31S |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 1.25 inch (31.75 mm) |
| Length Through Bore | 0.7000 inch (17.78 mm) |
| Housing Diameter | 2 inch (50.8 mm) |