52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEEW320ES |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 12.6 inch (320 mm) |
| Length Through Bore | 12.6 inch (320 mm) |
| Housing Diameter | 20.47 inch (520 mm) |