52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEEM100ES-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 3.94 inch (100 mm) |
| Length Through Bore | 3.54 inch (90 mm) |
| Housing Diameter | 5.91 inch (150 mm) |