Inner and Outer ring made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC360XS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 14.17 inch (360 mm) |
| Length Through Bore | 6.3 inch (160 mm) |
| Housing Diameter | 18.9 inch (480 mm) |