Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE220XF/Q |
| Product Name | Rod Ends and Spherical Bearings |
| Bore Diameter | 8.66 inch (220 mm) |
| Length Through Bore | 5.31 inch (135 mm) |
| Housing Diameter | 12.6 inch (320 mm) |