Inner ring and outer ring are made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GE30ET-2RS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 1.18 inch (30 mm) |
| Length Through Bore | 0.8661 inch (22 mm) |
| Housing Diameter | 1.85 inch (47 mm) |