Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC480HC |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 480 inch (12192 mm) |
| Length Through Bore | 230 inch (5842 mm) |
| Housing Diameter | 650 inch (16510 mm) |