AST Bearings LLC Rod Ends and Spherical Bearings GEBJ18S

Description
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent
Description
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Suppliers

Company
Product
Description
Supplier Links
Rod Ends and Spherical Bearings - GEBJ18S - AST Bearings LLC
Montville, NJ, USA
Rod Ends and Spherical Bearings
GEBJ18S
Rod Ends and Spherical Bearings GEBJ18S
Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Outer Ring - Carbon steel, Inner ring - 52100 Chrome steel, or equivalent

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Spherical Plain Bearings
Product Number GEBJ18S
Product Name Rod Ends and Spherical Bearings
Bore Diameter 0.7087 inch (18 mm)
Length Through Bore 0.9055 inch (23 mm)
Housing Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB130 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 7.87 inch (200 mm)
View Details
Plain Bearings - 518177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 1.5 inch (38.1 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ69ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.75 inch (69.85 mm)
Length Through Bore 2.41 inch (61.11 mm)
View Details