Outer ring made from carbon steel, inner ring is made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC460HT |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 18.11 inch (460 mm) |
| Length Through Bore | 8.58 inch (218 mm) |
| Housing Diameter | 24.41 inch (620 mm) |