Outer ring made from carbon steel, inner ring is made from 52100 chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC400HT |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 15.75 inch (400 mm) |
| Length Through Bore | 7.48 inch (190 mm) |
| Housing Diameter | 21.26 inch (540 mm) |