Outer ring made from carbon steel, inner ring is made from 52100 Chrome steel, or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEFZ25T |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Inch |
| Bore Diameter | 1 inch (25.4 mm) |
| Length Through Bore | 1 inch (25.4 mm) |
| Housing Diameter | 1.75 inch (44.45 mm) |