Outer ring made from carbon steel, inner ring 52100 chrome steel or equivalent
| AST Bearings LLC | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | GEC320HCS |
| Product Name | Rod Ends and Spherical Bearings |
| Design Units | Metric |
| Bore Diameter | 12.6 inch (320 mm) |
| Length Through Bore | 6.3 inch (160 mm) |
| Housing Diameter | 17.32 inch (440 mm) |